Win Source Part Number: 1159747-JANTX1N6623U
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/585
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 880 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 500 nA @ 880 V
Capacitance @ Vr, F: 10pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SQ-MELF, A
Supplier Device Package: D-5A
Alternative Parts (Cross-Reference): JANTX1N6623USTR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-JANTX1N6623US/TR
Diode Standard 880V 1A Surface Mount D-5A
DIODE GEN PURP 880V 1A D-5A
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1159747-JANTX1N6623US/TR | 150-JANTX1N6623US/TR-ND | JANTX1N6623US/TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.55 volts | 1.55 volts | |
| VR | 880 volts | ||
| IR | 0.5000 mA |