Texas Instruments LM2588 SIMPLE SWITCHER 5A Flyback Regulator with Shutdown LM2588T-ADJ

Description
SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-TO-220 -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2588 SIMPLE SWITCHER 5A Flyback Regulator with Shutdown - LM2588T-ADJ - Texas Instruments
Dallas, TX, United States
LM2588 SIMPLE SWITCHER 5A Flyback Regulator with Shutdown
LM2588T-ADJ
LM2588 SIMPLE SWITCHER 5A Flyback Regulator with Shutdown LM2588T-ADJ
SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-TO-220 -40 to 125

SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2588T-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2588T-ADJ-ND
Voltage Regulators - DC DC Switching Regulators LM2588T-ADJ-ND
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-220-7 Formed Leads

Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-220-7 Formed Leads

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2588T-ADJ - 1197486-LM2588T-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2588T-ADJ
1197486-LM2588T-ADJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2588T-ADJ 1197486-LM2588T-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1197486-LM2588T-ADJ Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Output Current: 5A (Switch) Categories: Integrated Circuits Supplier Device Package: TO-220-7 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 60V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-7 (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LM2588 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.23V Switching Frequency: 100kHz ~ 200kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1197486-LM2588T-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Output Current: 5A (Switch)
Categories: Integrated Circuits
Supplier Device Package: TO-220-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 60V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-7 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LM2588
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.23V
Switching Frequency: 100kHz ~ 200kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V

Buy Now
Singapore, Singapore
5A 40V TO-220 Voltage Regulator IC
739-LM2588T-ADJ
5A 40V TO-220 Voltage Regulator IC 739-LM2588T-ADJ
5A Adjustable Flyback DC/DC Controller, 40V In, TO-220-7 Product overview: LM2588T-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 40V, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2588T-ADJ can be used for catalog matching and distributor lookup.

5A Adjustable Flyback DC/DC Controller, 40V In, TO-220-7 Product overview: LM2588T-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 40V, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2588T-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2588T-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2588T-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2588T-ADJ
IC REG MULT CONFIG ADJ 5A TO220

IC REG MULT CONFIG ADJ 5A TO220

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2588T-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2588T-ADJ
Voltage Regulators - DC DC Switching Regulators LM2588T-ADJ
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-220-7 Formed Leads

Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-220-7 Formed Leads

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2588T-ADJ LM2588T-ADJ-ND 1197486-LM2588T-ADJ 739-LM2588T-ADJ LM2588T-ADJ LM2588T-ADJ
Product Name LM2588 SIMPLE SWITCHER 5A Flyback Regulator with Shutdown Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2588T-ADJ 5A 40V TO-220 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost, Flyback, Forward Converter
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-7 Formed Leads TO-220; Other; TO-220-7 (Formed Leads) Other; TO-220-7 TO-220 TO-220; Other; TO-220-7 Formed Leads
Special Features Enable,Frequency Synchronization Shutdown (Inhibit) Pin
Output Voltage 1.23 to 60 volts 1.23 to 60 volts 60 volts 1.23 volts 1.23 volts 1.23 to 60 volts
VIN 4 to 40 volts 4 to 40 volts 4 to 40 volts
Unlock Full Specs
to access all available technical data