Texas Instruments LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator LM2576HVSX-12

Description
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2576HVSX-12 is a step-down (buck) switching voltage regulator capable of delivering a fixed output voltage of 12V at a maximum output current of 3A. It features a wide input voltage range, supporting up to 60V, making it suitable for various applications requiring high efficiency and reliability. The device incorporates internal frequency compensation and operates at a fixed frequency of 52 kHz, which simplifies the design process by minimizing the number of external components needed to achieve stable operation. This regulator is designed for high efficiency, reducing the need for large heat sinks, and in some cases, may not require any heat sink at all. It includes essential protection features such as thermal shutdown and cycle-by-cycle current limiting, ensuring safe operation under fault conditions. The LM2576HVSX-12 is packaged in a TO-263 form factor, facilitating easy integration into compact designs. This product is ideal for applications such as power supplies, on-card switching regulators, and as a pre-regulator for linear regulators.

Datasheet Summary
Powered by GS/AI

The LM2576HVSX-12 is a step-down (buck) switching voltage regulator capable of delivering a fixed output voltage of 12V at a maximum output current of 3A. It features a wide input voltage range, supporting up to 60V, making it suitable for various applications requiring high efficiency and reliability. The device incorporates internal frequency compensation and operates at a fixed frequency of 52 kHz, which simplifies the design process by minimizing the number of external components needed to achieve stable operation. This regulator is designed for high efficiency, reducing the need for large heat sinks, and in some cases, may not require any heat sink at all. It includes essential protection features such as thermal shutdown and cycle-by-cycle current limiting, ensuring safe operation under fault conditions. The LM2576HVSX-12 is packaged in a TO-263 form factor, facilitating easy integration into compact designs. This product is ideal for applications such as power supplies, on-card switching regulators, and as a pre-regulator for linear regulators.

Suppliers

Company
Product
Description
Supplier Links
LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator - LM2576HVSX-12 - Texas Instruments
Dallas, TX, United States
LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator
LM2576HVSX-12
LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator LM2576HVSX-12
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125

SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576HVSX-12-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2576HVSX-12-ND
Voltage Regulators - DC DC Switching Regulators LM2576HVSX-12-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVSX-12 - 083445-LM2576HVSX-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVSX-12
083445-LM2576HVSX-12
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVSX-12 083445-LM2576HVSX-12
Manufacturer: Texas Instruments Win Source Part Number: 083445-LM2576HVSX-12 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DDPAK/TO-263-5 Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083445-LM2576HVSX-12
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM2576HVSX-12 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5

Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2576HVSX-12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2576HVSX-12
PMIC - Voltage Regulators - DC DC Switching Regulators LM2576HVSX-12
IC REG BUCK 12V 3A TO263-5

IC REG BUCK 12V 3A TO263-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576HVSX-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576HVSX-12
Voltage Regulators - DC DC Switching Regulators LM2576HVSX-12
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM2576HVSX-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576HVSX-12
Voltage Regulators - DC DC Switching Regulators LM2576HVSX-12
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2576HVSX-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2576HVSX-12
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2576HVSX-12
IC REG BUCK 12V 3A DDPAK

IC REG BUCK 12V 3A DDPAK

Supplier's Site
IC REG BUCK 12V 3A TO263-5 - 815-LM2576HVSX-12 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 12V 3A TO263-5
815-LM2576HVSX-12
IC REG BUCK 12V 3A TO263-5 815-LM2576HVSX-12
IC REG BUCK 12V 3A TO263-5

IC REG BUCK 12V 3A TO263-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number LM2576HVSX-12 LM2576HVSX-12-ND 083445-LM2576HVSX-12 LM2576HVSX-12 LM2576HVSX-12 LM2576HVSX-12 LM2576HVSX-12 LM2576HVSX-12 815-LM2576HVSX-12
Product Name LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVSX-12 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BUCK 12V 3A TO263-5
Configuration / Function Buck Buck Buck
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 3.3 to 37 volts 12 volts 12 volts 12 to ? volts 12 to ? volts 12 volts 12 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 4 to 60 volts 4 to 60 volts 60 volts 4 to 60 volts 4 to 60 volts
Unlock Full Specs
to access all available technical data