The LM2595T-5.0 is a 150-kHz, 1-A step-down switching regulator with a fixed 5-V output, housed in a 5-pin TO-220 package measuring 14.986 mm by 10.16 mm. It supports an input voltage range up to 40 V and includes thermal shutdown and current-limit protection. The device operates with minimal external components and provides ±4% output voltage tolerance over specified line and load conditions. Standby current is typically 85 μA with TTL shutdown capability.
SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-TO-220
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK 5V 1A TO220-5
SWITCHING REG, VOLTAGE-MODE, 2.6
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK 5V 1A TO220-5
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2595T-5.0 | LM2595T-5.0-ND | LM2595T-5.0 | LM2595T-5.0 | LM2595T-5.0 | LM2595T-5.0 | LM2595T-5.0 |
| Product Name | LM2595 SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | |
| Output Voltage | 3.3 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 40 volts |