The LM2576SX-ADJ/NOPB is a 3-A step-down switching regulator in a DDPAK/TO-263 package with dimensions of 10.16 mm × 8.42 mm, designed for adjustable output voltages from 1.23 V to 37 V. It operates with a fixed 52-kHz oscillator, includes thermal shutdown and cycle-by-cycle current limiting, and supports TTL-level shutdown with 50-μA standby current. The device supports input voltages up to 40 V and is rated for operation from -40 °C to 125 °C.
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Texas Instruments LM2576SX-ADJ/NOPB
Texas Instruments LM2576SX-ADJ/NOPB
Texas Instruments LM2576SX-ADJ/NOPB
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5
Manufacturer: Texas Instruments
Win Source Part Number: 018771-LM2576SX-ADJ/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2576
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2576BUTR; LM2576WU-TR; LM2576WU;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
IC REG BUCK ADJ 3A TO263-5
LM2576 SIMPLE SWITCHER 40V, 3A L
Switching Voltage Regulators 3A STEP-DOWN VLTG REG
Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK ADJ 3A TO263-5
| Texas Instruments | RS Components, Ltd. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576SX-ADJ/NOPB | 2264781P | LM2576SX-ADJ/NOPBCT-ND | LM2576SX-ADJ/NOPB | 018771-LM2576SX-ADJ/NOPB | LM2576SX-ADJ/NOPB | LM2576SX-ADJ/NOPB | LM2576SX-ADJ/NOPB | LM2576SX-ADJ/NOPB | LM2576SX-ADJ/NOPB |
| Product Name | LM2576 SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576SX-ADJ/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck; Boost | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 3.3 to 37 volts | 37 volts | 1.23 to 37 volts | 1.23 volts | 1.23 to 37 volts | 1.23 volts | ||||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||||
| VIN | 4 to 40 volts | 4 to 40 volts | 40 volts | 4 to 40 volts | 40 volts |