5A Flyback Regulator 5-TO-220 -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-220-5 Formed Leads
IC REG MULT CONFG 12V 5A TO220-5
9.5A, 125KHZ BIPOLAR
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-220-5 Formed Leads
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-220-5 Formed Leads
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2587T-12 | LM2587T-12-ND | LM2587T-12 | LM2587T-12 | LM2587T-12 | LM2587T-12 |
| Product Name | LM2587 5A Flyback Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | |
| Output Voltage | 1.23 to 60 volts | 12 volts | 12 volts | 12 to ? volts | 12 to ? volts | |
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts | ||
| fsw | 115 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz |