Texas Instruments LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator LM2575T-12

Description
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Request a Quote
Description
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2575T-12 is a 1A step-down switching regulator with a fixed 12V output, housed in a 5-lead TO-220 package. It operates over a temperature range of -40°C to 125°C and includes thermal shutdown and current limiting for protection. The device features a fixed 52kHz oscillator, requires only four external components, and supports input voltages up to 40V. It is designed for high-efficiency applications and meets the SIMPLE SWITCHER family specifications.

Datasheet Summary
Powered by GS/AI

The LM2575T-12 is a 1A step-down switching regulator with a fixed 12V output, housed in a 5-lead TO-220 package. It operates over a temperature range of -40°C to 125°C and includes thermal shutdown and current limiting for protection. The device features a fixed 52kHz oscillator, requires only four external components, and supports input voltages up to 40V. It is designed for high-efficiency applications and meets the SIMPLE SWITCHER family specifications.

Suppliers

Company
Product
Description
Supplier Links
LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator - LM2575T-12 - Texas Instruments
Dallas, TX, United States
LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator
LM2575T-12
LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator LM2575T-12
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125

SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575T-12-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575T-12-ND
Voltage Regulators - DC DC Switching Regulators LM2575T-12-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5

Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5

Buy Now Datasheet
 - LM2575T-12 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5

Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5

Supplier's Site Datasheet
 - LM2575T-12 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5

Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-12 - 083603-LM2575T-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-12
083603-LM2575T-12
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-12 083603-LM2575T-12
Manufacturer: Texas Instruments Win Source Part Number: 083603-LM2575T-12 Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 083603-LM2575T-12
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
3.2 A 63 kHz TO-220 Voltage Regulator IC
739-LM2575T-12
3.2 A 63 kHz TO-220 Voltage Regulator IC 739-LM2575T-12
IC 3.2 A SWITCHING REGULATOR, 63 kHz SWITCHING FREQ-MAX, PSFM5, TO-220, 5 PIN, Switching Regulator or Controller Product overview: LM2575T-12 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2 A, 63 kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2 A, 63 kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575T-12 can be used for catalog matching and distributor lookup.

IC 3.2 A SWITCHING REGULATOR, 63 kHz SWITCHING FREQ-MAX, PSFM5, TO-220, 5 PIN, Switching Regulator or Controller Product overview: LM2575T-12 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2 A, 63 kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2 A, 63 kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575T-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2575T-12
Switching Voltage Regulators LM2575T-12
Switching Voltage Regulators SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125

Switching Voltage Regulators SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575T-12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575T-12
PMIC - Voltage Regulators - DC DC Switching Regulators LM2575T-12
IC REG BUCK 12V 1A TO220-5

IC REG BUCK 12V 1A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575T-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575T-12
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575T-12
IC REG BUCK 12V 1A TO220-5

IC REG BUCK 12V 1A TO220-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2575T-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575T-12
Voltage Regulators - DC DC Switching Regulators LM2575T-12
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5

Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575T-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575T-12
Voltage Regulators - DC DC Switching Regulators LM2575T-12
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5

Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2575T-12 LM2575T-12-ND LM2575T-12 083603-LM2575T-12 739-LM2575T-12 LM2575T-12 LM2575T-12 LM2575T-12 LM2575T-12 LM2575T-12
Product Name LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-12 3.2 A 63 kHz TO-220 Voltage Regulator IC Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; PDIP,DDPAK/TO-263,SOIC,TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Output Voltage 3.3 to 37 volts 12 volts 12 volts 12 volts 12 to ? volts 12 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 4 to 40 volts 4 to 40 volts 40 volts 40 volts 4 to 40 volts 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter - 905-5462001 - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; VQFN
View Details
6 suppliers
LM20343 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20343MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145QMHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers