SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-220-5 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 778736-LM2576HVT-15/
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-5 Formed Leads
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2576HV
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Input Voltage MIN: 4V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LM2576HVT-15; LM2576HVSX-15; LM2576HVS-15; LM2576HVSX-15/NOPB;
Introduction Date: September 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators SIMPLE SWITCHER® 4V to 60V, 3A Low Component Count Step-Down Regulator 5-TO-220
IC REG BUCK 15V 3A TO220-5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-220-5 Formed Leads
IC REG BUCK 15V 3A TO220-5
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576HVT-15/LF03 | 296-35123-5-ND | 778736-LM2576HVT-15/LF03 | LM2576HVT-15/LF03 | LM2576HVT-15/LF03 | LM2576HVT-15/LF03 | LM2576HVT-15/LF03 |
| Product Name | LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-15/LF03 | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 3.3 to 37 volts | 15 volts | 15 volts | 15 volts | 15 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 4 to 60 volts | 4 to 60 volts | 4 volts | 4 to 60 volts |