Texas Instruments LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator LM2576HVT-5.0/LF02

Description
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220
Request a Quote Datasheet
Description
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator - LM2576HVT-5.0/LF02 - Texas Instruments
Dallas, TX, United States
LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator
LM2576HVT-5.0/LF02
LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator LM2576HVT-5.0/LF02
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220

SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-5.0/LF02 - 1053043-LM2576HVT-5.0/LF02 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-5.0/LF02
1053043-LM2576HVT-5.0/LF02
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-5.0/LF02 1053043-LM2576HVT-5.0/LF02
Manufacturer: Texas Instruments Win Source Part Number: 1053043-LM2576HVT-5. 0/LF02 Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053043-LM2576HVT-5.0/LF02
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM2576HVT-5.0/LF02 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max

Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max

Supplier's Site Datasheet
 - LM2576HVT-5.0/LF02 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max

Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576HVT-5.0/LF02-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2576HVT-5.0/LF02-ND
Voltage Regulators - DC DC Switching Regulators LM2576HVT-5.0/LF02-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2576HVT-5.0/LF02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2576HVT-5.0/LF02
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2576HVT-5.0/LF02
IC REG BUCK 5V 3A TO220-5

IC REG BUCK 5V 3A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2576HVT-5.0/LF02
Switching Voltage Regulators LM2576HVT-5.0/LF02
Switching Voltage Regulators SIMPLE SWITCHER® 4V to 60V, 3A Low Component Count Step-Down Regulator 5-TO-220

Switching Voltage Regulators SIMPLE SWITCHER® 4V to 60V, 3A Low Component Count Step-Down Regulator 5-TO-220

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576HVT-5.0/LF02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576HVT-5.0/LF02
Voltage Regulators - DC DC Switching Regulators LM2576HVT-5.0/LF02
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576HVT-5.0/LF02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576HVT-5.0/LF02
Voltage Regulators - DC DC Switching Regulators LM2576HVT-5.0/LF02
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2576HVT-5.0/LF02 1053043-LM2576HVT-5.0/LF02 LM2576HVT-5.0/LF02 LM2576HVT-5.0/LF02-ND LM2576HVT-5.0/LF02 LM2576HVT-5.0/LF02 LM2576HVT-5.0/LF02
Product Name LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-5.0/LF02 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220 TO-220; Other; TO-220-5 Formed Leads
Output Voltage 3.3 to 37 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 4 to 60 volts 60 volts 4 to 60 volts 4 to 60 volts
Unlock Full Specs
to access all available technical data