1-A Simple Step-Down Adjustable Voltage Switching Regulator with Output Enable 16-PDIP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM2575INE4 |
| Product Name | LM2575 1-A Simple Step-Down Adjustable Voltage Switching Regulator with Output Enable |
| Configuration / Function | Buck |
| Package Type | Other; PDIP |
| Output Voltage | 1.23 to 37 volts |
| IOUT | 1 amps |