The LM2575S-5.0/NOPB is a 1A step-down switching regulator with a fixed 5V output, housed in a 5-lead DDPAK/TO-263 surface-mount package. It operates with an input voltage range up to 40V, features a 52kHz fixed-frequency oscillator, and includes thermal shutdown and current limiting for protection. The device supports a temperature range of -40°C to 125°C and requires only four external components. It is RoHS exempt and meets Level-3-245C-168 MSL rating standards.
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Texas Instruments LM2575S-5.0/NOPB
Texas Instruments LM2575S-5.0/NOPB
Texas Instruments LM2575S-5.0/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 131341-LM2575S-5.0/N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2575-5.0WU-TR; LM2575-5.0WU; LM2575-5.0BU; LM2575-5.0BU TR;
Introduction Date: June 01, 1996
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Switching Voltage Regulators 1A STEP-DOWN VLTG REG
IC REG BUCK 5V 1A DDPAK
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 5V 1A TO263-5
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575S-5.0/NOPB | LM2575S-5.0/NOPB-ND | 1977211 | 1977212P | 131341-LM2575S-5.0/NOPB | LM2575S-5.0/NOPB | LM2575S-5.0/NOPB | LM2575S-5.0/NOPB | LM2575S-5.0/NOPB |
| Product Name | LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575S-5.0/NOPB | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; Ddpak, to-263 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 3.3 to 37 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4 to 40 volts | 4 to 40 volts | 40 volts | 4 to 40 volts | 40 volts |