7A SWITCHING REGULATOR, 125kHz SWITCHING FREQ-MAX, ZFM5, BENT STAGGERED, TO-220, 5 PIN Product overview: LM2585T-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 125kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, 125kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585T-12 can be used for catalog matching and distributor lookup.
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 3A (Switch) TO-220-5 Formed Leads
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 3A (Switch) TO-220-5 Formed Leads
IC REG MULT CONFG 12V 3A TO220-5
IC REG MULT CONFIG 12V 3A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2585T-12 | LM2585T-12-ND | LM2585T-12 | LM2585T-12 | LM2585T-12 |
| Product Name | 7A 125kHz TO-220 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | |
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | 12 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 40 volts | 4 to 40 volts | 4 to 40 volts |