Texas Instruments LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator LM2576HVT-5.0

Description
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Request a Quote
Description
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2576HVT-5.0 is a step-down (buck) switching voltage regulator capable of delivering a fixed output voltage of 5V with a maximum output current of 3A. It operates efficiently over a wide input voltage range, making it suitable for various applications. The device features a guaranteed output voltage tolerance of ±4% under specified conditions and includes an internal fixed-frequency oscillator operating at 52 kHz. This regulator requires only a minimal number of external components, simplifying the design process. It also incorporates essential protection features such as thermal shutdown and cycle-by-cycle current limiting, ensuring reliable operation under fault conditions. The LM2576HVT-5.0 is designed for high efficiency, potentially eliminating the need for a heat sink in many applications. It is compatible with standard inductors available from multiple manufacturers, further facilitating integration into power supply designs.

Datasheet Summary
Powered by GS/AI

The LM2576HVT-5.0 is a step-down (buck) switching voltage regulator capable of delivering a fixed output voltage of 5V with a maximum output current of 3A. It operates efficiently over a wide input voltage range, making it suitable for various applications. The device features a guaranteed output voltage tolerance of ±4% under specified conditions and includes an internal fixed-frequency oscillator operating at 52 kHz. This regulator requires only a minimal number of external components, simplifying the design process. It also incorporates essential protection features such as thermal shutdown and cycle-by-cycle current limiting, ensuring reliable operation under fault conditions. The LM2576HVT-5.0 is designed for high efficiency, potentially eliminating the need for a heat sink in many applications. It is compatible with standard inductors available from multiple manufacturers, further facilitating integration into power supply designs.

Suppliers

Company
Product
Description
Supplier Links
LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator - LM2576HVT-5.0 - Texas Instruments
Dallas, TX, United States
LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator
LM2576HVT-5.0
LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator LM2576HVT-5.0
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125

SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-5.0 - 087648-LM2576HVT-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-5.0
087648-LM2576HVT-5.0
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-5.0 087648-LM2576HVT-5.0
Manufacturer: Texas Instruments Win Source Part Number: 087648-LM2576HVT-5.0 Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Family Name: LM2576HV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4V Alternative Parts (Cross-Reference): LM2576HVS-5.0AULF; LM2576HVS-5.0/NOPB; LM2576HVSX-5.0/NOPB; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087648-LM2576HVT-5.0
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2576HV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2576HVS-5.0AULF; LM2576HVS-5.0/NOPB; LM2576HVSX-5.0/NOPB;
Introduction Date: September 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576HVT-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2576HVT-5.0-ND
Voltage Regulators - DC DC Switching Regulators LM2576HVT-5.0-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - LM2576HVT-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
LM2576HVT-5.0
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LM2576HVT-5.0
SWITCHING REG, VOLTAGE-MODE, 7.5

SWITCHING REG, VOLTAGE-MODE, 7.5

Supplier's Site
IC REG BUCK 5V 3A TO220-5 - 815-LM2576HVT-5.0 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 5V 3A TO220-5
815-LM2576HVT-5.0
IC REG BUCK 5V 3A TO220-5 815-LM2576HVT-5.0
IC REG BUCK 5V 3A TO220-5

IC REG BUCK 5V 3A TO220-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2576HVT-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2576HVT-5.0
Voltage Regulators - DC DC Switching Regulators LM2576HVT-5.0
SWITCHING REG, VOLTAGE-MODE, 7.5

SWITCHING REG, VOLTAGE-MODE, 7.5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2576HVT-5.0
Switching Voltage Regulators LM2576HVT-5.0
Switching Voltage Regulators SIMPLE SWITCHER® 4V to 60V, 3A Low Component Count Step-Down Regulator 5-TO-220 -40 to 125

Switching Voltage Regulators SIMPLE SWITCHER® 4V to 60V, 3A Low Component Count Step-Down Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2576HVT-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2576HVT-5.0
PMIC - Voltage Regulators - DC DC Switching Regulators LM2576HVT-5.0
IC REG BUCK 5V 3A TO220-5

IC REG BUCK 5V 3A TO220-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576HVT-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576HVT-5.0
Voltage Regulators - DC DC Switching Regulators LM2576HVT-5.0
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576HVT-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576HVT-5.0
Voltage Regulators - DC DC Switching Regulators LM2576HVT-5.0
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2576HVT-5.0 087648-LM2576HVT-5.0 LM2576HVT-5.0-ND LM2576HVT-5.0 815-LM2576HVT-5.0 LM2576HVT-5.0 LM2576HVT-5.0 LM2576HVT-5.0 LM2576HVT-5.0 LM2576HVT-5.0
Product Name LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-5.0 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BUCK 5V 3A TO220-5 Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Output Voltage 3.3 to 37 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 4 to 60 volts 60 volts 4 to 60 volts 60 volts 4 to 60 volts 4 to 60 volts
Unlock Full Specs
to access all available technical data