SIMPLE SWITCHER® Step-Up Voltage Regulator 24-SOIC -40 to 125
"Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A (Switch) 24-SOIC (0.295"", 7.50mm Width)"
IC REG MULTI CONFG ADJ 3A 24SOIC
IC REG MULTI CONFG ADJ 3A 24SOIC
IC REG MULT CONFIG ADJ 3A 24SOIC
Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A (Switch) 24-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2577M-ADJ | LM2577M-ADJ-ND | 815-LM2577M-ADJ | LM2577M-ADJ | LM2577M-ADJ | LM2577M-ADJ |
| Product Name | LM2577 SIMPLE SWITCHER® Step-Up Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | IC REG MULTI CONFG ADJ 3A 24SOIC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295, 7.50mm Width) | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |
| Output Voltage | 1.23 to 15 volts | 1.23 to 60 volts | 12.4 volts | 1.23 volts | 1.23 to 60 volts | |
| VIN | 3.5 to 40 volts | 3.5 to 40 volts | 3.5 to 40 volts | |||
| fsw | 52 kHz | 52 kHz | 52 kHz | 52 kHz | 52 kHz |