Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 5V 1 Output 3A (Switch) TO-220-5 Formed Leads
IC 7 A SWITCHING REGULATOR, 125 kHz SWITCHING FREQ-MAX, PZFM5, BENT STAGGERED, TO-220, 5 PIN, Switching Regulator or Controller Product overview: LM2585T-5.0 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 125 kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7 A, 125 kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585T-5.0 can be used for catalog matching and distributor lookup.
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 5V 1 Output 3A (Switch) TO-220-5 Formed Leads
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 5V 1 Output 3A (Switch) TO-220-5 Formed Leads
IC REG MULTI CONFG 5V 3A TO220-5
IC REG MULT CONFIG 5V 3A TO220-5
IC REG MULTI CONFG 5V 3A TO220-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2585T-5.0-ND | 739-LM2585T-5.0 | LM2585T-5.0 | LM2585T-5.0 | LM2585T-5.0 | LM2585T-5.0 | LM2585T-5.0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 7 A 125 kHz TO-220 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Buck; Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |