IC REG BUCK 15V 1A 24SOIC
IC REG BUCK 15V 1A 24SOIC
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575MX-15/NOPB | LM2575MX-15/NOPB | LM2575MX-15/NOPB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Discontinued at Digi-Key | |
| Output Voltage | 1 volts | 15 to ? volts | |
| IOUT | 1 amps | 1 amps | |
| fsw | 52 kHz | 52 kHz |