Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5
3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSFM5, TO-220, 5 PIN Product overview: LM2575HVT-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVT-3.3 can be used for catalog matching and distributor lookup.
IC REG BUCK 3.3V 1A TO220-5
SWITCHING REG, VOLTAGE-MODE, 3.2
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575HVT-3.3 | LM2575HVT-3.3-ND | 739-LM2575HVT-3.3 | LM2575HVT-3.3 | LM2575HVT-3.3 | LM2575HVT-3.3 | LM2575HVT-3.3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3.2A 63kHz TO-220 Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SIP5 | TO-220; Other; TO-220-5 | Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | |||
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts |