The LM2576T-15/LF03 is a 3-A step-down switching regulator with a fixed 15-V output voltage, housed in a TO-220 package (KC) with dimensions of 10.16 mm × 8.51 mm. It operates from an input voltage up to 40 V, includes a 52-kHz fixed-frequency internal oscillator, and features thermal shutdown, cycle-by-cycle current limiting, and TTL-shutdown capability. The device supports an operating temperature range of -40 °C to 125 °C and meets ROHS Exempt standards with SN lead finish and Level-1 MSL rating. It requires only four external components and is designed for use with standard inductors.
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220
Manufacturer: Texas Instruments
Win Source Part Number: 778739-LM2576T-15/LF
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-5 Formed Leads
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2576
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2576TV-012; LM2576TV-15; LM2576TV-12; LM2576TV-015;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-220-5 Formed Leads
Switching Voltage Regulators SIMPLE SWITCHER® 40V, 3A Low Component Count Step-Down Regulator 5-TO-220
IC REG BUCK 15V 3A TO220-5
IC REG BUCK 15V 3A TO220-5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-220-5 Formed Leads
IC REG BUCK 15V 3A TO220-5
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576T-15/LF03 | 778739-LM2576T-15/LF03 | LM2576T-15/LF03-ND | LM2576T-15/LF03 | LM2576T-15/LF03 | LM2576T-15/LF03 | LM2576T-15/LF03 | LM2576T-15/LF03 |
| Product Name | LM2576 SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576T-15/LF03 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 3.3 to 37 volts | 15 volts | 15 volts | 15 volts | 15 volts | 15 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 4 to 40 volts | 4 volts | 4 to 40 volts | 40 volts | 4 to 40 volts |