1-A Simple Step-Down Adjustable Voltage Switching Regulator with Output Enable 16-PDIP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300"", 7.62mm)"
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300", 7.62mm)
IC REG BUCK ADJ 1A 16DIP
Switching Voltage Regulators 1A Simple Step-Down Switching Volt Reg
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575IN | 296-20850-5-ND | LM2575IN | LM2575IN | LM2575IN |
| Product Name | LM2575 1-A Simple Step-Down Adjustable Voltage Switching Regulator with Output Enable | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1.23 to 37 volts | 1.23 to 37 volts | 1.23 to 37 volts | 1.23 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4.75 to 40 volts | 4.75 to 40 volts | 4.75 to 40 volts |