Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM2575HVT-ADJ-NS |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 |
| Life Cycle Stage | Active |
| Output Voltage | 1.23 to 57 volts |