The LM2586 series is a 4-V to 40-V, 3-A flyback regulator designed for boost, flyback, and forward converter applications, featuring a 3-A NPN power switch with 65-V standoff capability, adjustable switching frequency from 100 kHz to 200 kHz, internal soft-start, and current-mode control. The LM2586SX-ADJ variant is in the DDPAK/TO-263 package, measuring 14.986 mm × 10.16 mm, and operates from -40°C to 125°C. It provides an adjustable output voltage with a system tolerance of ±4% over line and load conditions. The device includes shutdown capability, thermal and current limiting, and undervoltage lockout. It supports external frequency synchronization and draws less than 60 μA in shutdown mode.
SIMPLE SWITCHER 3-Amp Flyback Regulator 7-DDPAK/TO-263 -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG MULT CONFIG ADJ 3A DDPAK
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG MULT CONFG ADJ 3A TO263-7
IC REG MULT CONFG ADJ 3A TO263-7
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2586SX-ADJ | LM2586SX-ADJTR-ND | LM2586SX-ADJ | LM2586SX-ADJ | LM2586SX-ADJ | LM2586SX-ADJ |
| Product Name | LM2586 SIMPLE SWITCHER 3-Amp Flyback Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Buck; Boost | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Special Features | Enable,Frequency Synchronization | |||||
| Output Voltage | 1.23 to 60 volts | 1.23 to 60 volts | 1.23 volts | 1.23 to 60 volts | 1.23 volts | |
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts | 40 volts |