SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 089584-LM2576T-ADJ
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
IC REG BUCK ADJ 3A TO220-5
IC REG BUCK ADJ 3A TO220-5
IC REG BUCK ADJ 3A TO220-5
Switching Voltage Regulators SIMPLE SWITCHER® 40V, 3A Low Component Count Step-Down Regulator 5-TO-220 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
Switching Regulator IC Output
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576T-ADJ | 089584-LM2576T-ADJ | LM2576T-ADJ-ND | LM2576T-ADJ | LM2576T-ADJ | LM2576T-ADJ | LM2576T-ADJ | LM2576T-ADJ | LM2576T-ADJ |
| Product Name | LM2576 SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576T-ADJ | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | |||
| Output Voltage | 3.3 to 37 volts | 1.23 volts | 1.23 to 37 volts | 1.23 volts | 1.23 volts | 1.23 to 37 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 4 to 40 volts | 40 volts | 4 to 40 volts | 40 volts | 4 to 40 volts |