The LM2594N-12 is a step-down voltage regulator from Texas Instruments, designed to provide a fixed output voltage of 12 V with a maximum output current of 0.5 A. It operates at a fixed frequency of 150 kHz and supports an input voltage range of up to 60 V. The device is available in an 8-pin PDIP package and requires only four external components for operation, simplifying the design process. This regulator features low power standby mode with a typical quiescent current of 85 OºA, thermal shutdown, and current-limit protection, ensuring reliable operation under various conditions. It offers a ±4% tolerance on output voltage across all line and load conditions, making it suitable for applications requiring stable voltage regulation. The LM2594N-12 is ideal for use in high-efficiency step-down applications, preregulators for linear regulators, and on-card switching regulators.
SIMPLE SWITCHER Power Converter 150 KHz 0.5A Step-Down Voltage Regulator 8-PDIP -40 to 125
"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
IC REG BUCK 12V 500MA 8DIP
IC REG BUCK 12V 500MA 8DIP
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2594N-12 | LM2594N-12-ND | LM2594N-12 | LM2594N-12 | LM2594N-12 |
| Product Name | LM2594 SIMPLE SWITCHER Power Converter 150 KHz 0.5A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 3.3 to 37 volts | 12 volts | 12 volts | 12 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts |