The LM2575HVT-12/NOPB is a 1A step-down switching regulator with a fixed 12V output, housed in a 5-lead TO-220 package. It operates over an input voltage range up to 60V and includes thermal shutdown and current limiting for protection. The device features a 52kHz fixed-frequency oscillator, TTL shutdown capability, and requires only four external components. It supports an operating temperature range of -40°C to 125°C.
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5
IC REG BUCK 12V 1A TO220-5
Switching Voltage Regulators 1A STEP-DOWN VLTG REG
IC REG BUCK 12V 1A TO220-5
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5
IC REG BUCK 12V 1A TO220-5
| Texas Instruments | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575HVT-12/NOPB | LM2575HVT-12/NOPB-ND | LM2575HVT-12/NOPB | LM2575HVT-12/NOPB | LM2575HVT-12/NOPB | LM2575HVT-12/NOPB | LM2575HVT-12/NOPB |
| Product Name | LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,PDIP,SOIC,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Output Voltage | 3.3 to 37 volts | 12 volts | 12 volts | 12 to ? volts | 12 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4 to 60 volts | 4 to 60 volts | 60 volts | 4 to 60 volts |