Texas Instruments LM2577 SIMPLE SWITCHER® Step-Up Voltage Regulator LM2577N-ADJ

Description
SIMPLE SWITCHER® Step-Up Voltage Regulator 16-PDIP -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER® Step-Up Voltage Regulator 16-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2577 SIMPLE SWITCHER® Step-Up Voltage Regulator - LM2577N-ADJ - Texas Instruments
Dallas, TX, United States
LM2577 SIMPLE SWITCHER® Step-Up Voltage Regulator
LM2577N-ADJ
LM2577 SIMPLE SWITCHER® Step-Up Voltage Regulator LM2577N-ADJ
SIMPLE SWITCHER® Step-Up Voltage Regulator 16-PDIP -40 to 125

SIMPLE SWITCHER® Step-Up Voltage Regulator 16-PDIP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2577N-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2577N-ADJ-ND
Voltage Regulators - DC DC Switching Regulators LM2577N-ADJ-ND
"Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A (Switch) 16-DIP (0.300"", 7.62mm)"

"Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A (Switch) 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2577N-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2577N-ADJ
PMIC - Voltage Regulators - DC DC Switching Regulators LM2577N-ADJ
IC REG MULTI CONFG ADJ 3A 16DIP

IC REG MULTI CONFG ADJ 3A 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2577N-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2577N-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2577N-ADJ
IC REG MULT CONFIG ADJ 3A 16DIP

IC REG MULT CONFIG ADJ 3A 16DIP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2577N-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2577N-ADJ
Voltage Regulators - DC DC Switching Regulators LM2577N-ADJ
Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A (Switch) 16-DIP (0.300", 7.62mm)

Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A (Switch) 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2577N-ADJ LM2577N-ADJ-ND LM2577N-ADJ LM2577N-ADJ LM2577N-ADJ
Product Name LM2577 SIMPLE SWITCHER® Step-Up Voltage Regulator Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Package Type Other; PDIP,DDPAK/TO-263,SOIC,TO-220 DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Output Voltage 1.23 to 15 volts 1.23 to 60 volts 1.23 volts 1.23 to 60 volts
VIN 3.5 to 40 volts 3.5 to 40 volts 3.5 to 40 volts
fsw 52 kHz 52 kHz 52 kHz 52 kHz 52 kHz
Unlock Full Specs
to access all available technical data