SIMPLE SWITCHER® Step-Up Voltage Regulator 5-TO-220 -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 15V 1 Output 3A (Switch) TO-220-5
IC REG MULT CONFIG 15V 3A TO220
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 15V 1 Output 3A (Switch) TO-220-5
IC REG MULT CONFG 15V 3A TO220-5
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2577T-15 | LM2577T-15-ND | LM2577T-15 | LM2577T-15 | LM2577T-15 |
| Product Name | LM2577 SIMPLE SWITCHER® Step-Up Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | |
| Output Voltage | 1.23 to 15 volts | 15 volts | 15 volts | 15 to ? volts | |
| VIN | 3.5 to 40 volts | 3.5 to 40 volts | 3.5 to 40 volts | ||
| fsw | 52 kHz | 52 kHz | 52 kHz | 52 kHz | 52 kHz |