The LM2588 series is a 5-A flyback regulator designed for flyback, forward, boost, and multi-output converter applications. It features a 5-A NPN output switch capable of withstanding 65 V, an adjustable switching frequency range of 100 kHz to 200 kHz, and an internal soft-start function to reduce in-rush current. The device operates over an input voltage range of 4 V to 40 V and draws less than 60 μA during shutdown. It includes current-mode control, undervoltage lockout, thermal shutdown, and current limiting for protection. The output voltage tolerance is ±4% maximum over line and load conditions. The LM2588SX-5.0 variant is packaged in the DDPAK/TO-263 (KTW) surface-mount package with a body size of 14.986 mm × 10.16 mm and is rated for operation from −40 °C to 125 °C.
SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-DDPAK/TO-263 -40 to 125 Product overview: LM2588SX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2588SX-5.0 can be used for catalog matching and distributor lookup.
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 5V 1 Output 5A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG MULT CONFIG 5V 5A DDPAK
IC REG MULTI CONFG 5V 5A TO263-7
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 5V 1 Output 5A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG MULTI CONFG 5V 5A TO263-7
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2588SX-5.0 | 739-LM2588SX-5.0 | LM2588SX-5.0TR-ND | LM2588SX-5.0 | LM2588SX-5.0 | LM2588SX-5.0 | LM2588SX-5.0 |
| Product Name | LM2588 SIMPLE SWITCHER 5A Flyback Regulator with Shutdown | 5A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Buck; Boost | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; TO-263-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Special Features | Enable,Frequency Synchronization | ||||||
| Output Voltage | 1.23 to 60 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts | 40 volts |