Switching Regulator 8-PDIP -40 to 125
IC 0.75 A SWITCHING REGULATOR, 24 kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8, Switching Regulator or Controller Product overview: LM2578AN from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 A, 24 kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.75 A, 24 kHz, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2578AN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1197442-LM2578AN
Packaging: Tube
Mounting Style: Through Hole
Function: Step-Up, Step-Down
Topology: Buck, Boost
Output Configuration: Positive or Negative
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: LM2578
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz
Voltage - Input (Minimum): 2V
Voltage - Input (Maximum): 40V
Switching Regulator, Current-mode, 0.75A, 24kHz Switching Freq-Max, BIPolar, PDIP8
"Buck, Boost Switching Regulator IC Positive or Negative 1 Output 750mA (Switch) 8-DIP (0.300"", 7.62mm)"
Boost, Buck Switching Regulator IC Positive or Negative Adjustable 1V 1 Output 750mA 8-DIP (0.300", 7.62mm)
Buck, Boost Switching Regulator IC Positive or Negative 1 Output 750mA (Switch) 8-DIP (0.300", 7.62mm)
IC REG BUCK BOOST ADJ 750MA 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2578AN | 739-LM2578AN | 1197442-LM2578AN | LM2578AN | LM2578AN-ND | LM2578AN | LM2578AN | LM2578AN |
| Product Name | LM2578A Switching Regulator | 0.75 A 24 kHz DIP Voltage Regulator IC | Electronic Surplus - LM2578AN | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck | ||||||
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-DIP | DIP; Other; PDIP8 | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1 to ? volts | 1 to 40 volts | 1 volts | |||||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | ||
| VIN | 2 to 40 volts | 40 volts | 2 to 40 volts | 2 to 40 volts | 2 to 40 volts |