Texas Instruments LM2576 SIMPLE SWITCHER® 3A Step-Down Voltage Regulator LM2576T-5.0/LB03

Description
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220
Request a Quote Datasheet
Description
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2576 SIMPLE SWITCHER® 3A Step-Down Voltage Regulator - LM2576T-5.0/LB03 - Texas Instruments
Dallas, TX, United States
LM2576 SIMPLE SWITCHER® 3A Step-Down Voltage Regulator
LM2576T-5.0/LB03
LM2576 SIMPLE SWITCHER® 3A Step-Down Voltage Regulator LM2576T-5.0/LB03
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220

SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576T-5.0/LB03 - 778741-LM2576T-5.0/LB03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576T-5.0/LB03
778741-LM2576T-5.0/LB03
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576T-5.0/LB03 778741-LM2576T-5.0/LB03
Manufacturer: Texas Instruments Win Source Part Number: 778741-LM2576T-5.0/L B03 Series: SIMPLE SWITCHER Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-5 Formed Leads Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LM2576 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2576D2TR4-5; LM2576D2TR4-3.3G; LM2576D2TR4-5G; LM2576D2TR4-012; Introduction Date: March 01, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778741-LM2576T-5.0/LB03
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-5 Formed Leads
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2576
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2576D2TR4-5; LM2576D2TR4-3.3G; LM2576D2TR4-5G; LM2576D2TR4-012;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576T-5.0/LB03-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2576T-5.0/LB03-ND
Voltage Regulators - DC DC Switching Regulators LM2576T-5.0/LB03-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads

Buy Now Datasheet
IC REG BUCK 5V 3A TO220-5 - 815-LM2576T-5.0/LB03 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 5V 3A TO220-5
815-LM2576T-5.0/LB03
IC REG BUCK 5V 3A TO220-5 815-LM2576T-5.0/LB03
IC REG BUCK 5V 3A TO220-5

IC REG BUCK 5V 3A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2576T-5.0/LB03
Switching Voltage Regulators LM2576T-5.0/LB03
Switching Voltage Regulators SIMPLE SWITCHER® 40V, 3A Low Component Count Step-Down Regulator 5-TO-220

Switching Voltage Regulators SIMPLE SWITCHER® 40V, 3A Low Component Count Step-Down Regulator 5-TO-220

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576T-5.0/LB03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576T-5.0/LB03
Voltage Regulators - DC DC Switching Regulators LM2576T-5.0/LB03
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2576T-5.0/LB03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2576T-5.0/LB03
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2576T-5.0/LB03
IC REG BUCK 5V 3A TO220-5

IC REG BUCK 5V 3A TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2576T-5.0/LB03 778741-LM2576T-5.0/LB03 LM2576T-5.0/LB03-ND 815-LM2576T-5.0/LB03 LM2576T-5.0/LB03 LM2576T-5.0/LB03 LM2576T-5.0/LB03
Product Name LM2576 SIMPLE SWITCHER® 3A Step-Down Voltage Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576T-5.0/LB03 Voltage Regulators - DC DC Switching Regulators IC REG BUCK 5V 3A TO220-5 Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck Buck
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220
Output Voltage 3.3 to 37 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 4 to 40 volts 4 volts 4 to 40 volts 4 to 40 volts
Unlock Full Specs
to access all available technical data