The LM2576HVSX-5.0/NOPB is a 3-A step-down voltage regulator from the LM2576HV series, designed for high-efficiency power conversion with a fixed 5-V output. It is packaged in a DDPAK/TO-263 (KTT) surface-mount case measuring 10.16 mm × 8.42 mm. The device supports an input voltage range up to 60 V and includes features such as thermal shutdown, cycle-by-cycle current limiting, and TTL-shutdown capability. The regulator operates at a fixed 52-kHz frequency and requires minimal external components. It is rated for operation from -40°C to 125°C and meets RoHS exemption standards with a Level-3 moisture sensitivity rating.
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5
Manufacturer: Texas Instruments
Win Source Part Number: 083470-LM2576HVSX-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2576HV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2576HVS-5.0; LM2576HVSX-5.0; LM2576HVT-5.0 LF03; LM2576HVT-5.0 LF02; LM2576HVT-5.0; LM2576HVS-5.0AULF; LM2576HVS-5.0/NOPB; LM2576HVSX-5.0/NOPB;
Introduction Date: September 01, 1996
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Voltage Regulators 3A SD Vtg Reg
IC REG BUCK 5V 3A TO263-5
IC REG BUCK 5V 3A TO263-5
IC REG BUCK 5V 3A DDPAK
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576HVSX-5.0/NOPB | LM2576HVSX-5.0/NOPB | 083470-LM2576HVSX-5.0/NOPB | LM2576HVSX-5.0/NOPBTR-ND | LM2576HVSX-5.0/NOPB | LM2576HVSX-5.0/NOPB | LM2576HVSX-5.0/NOPB | LM2576HVSX-5.0/NOPB | LM2576HVSX-5.0/NOPB |
| Product Name | LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVSX-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-5 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 3.3 to 37 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 4 to 60 volts | 60 volts | 4 to 60 volts | 60 volts | 4 to 60 volts |