Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2577N-12 LM2577N-12

Description
Manufacturer: Texas Instruments Win Source Part Number: 071094-LM2577N-12 Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Boost, Flyback, Forward Converter Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DIP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071094-LM2577N-12 Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Boost, Flyback, Forward Converter Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DIP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2577N-12 - 071094-LM2577N-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2577N-12
071094-LM2577N-12
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2577N-12 071094-LM2577N-12
Manufacturer: Texas Instruments Win Source Part Number: 071094-LM2577N-12 Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Boost, Flyback, Forward Converter Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DIP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071094-LM2577N-12
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-DIP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
6A 62kHz DIP Voltage Regulator IC
739-LM2577N-12
6A 62kHz DIP Voltage Regulator IC 739-LM2577N-12
6A SWITCHING REGULATOR, 62kHz SWITCHING FREQ-MAX, PDIP16, DIP-16 Product overview: LM2577N-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 62kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 62kHz, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2577N-12 can be used for catalog matching and distributor lookup.

6A SWITCHING REGULATOR, 62kHz SWITCHING FREQ-MAX, PDIP16, DIP-16 Product overview: LM2577N-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 62kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 62kHz, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2577N-12 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2577N-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2577N-12
Voltage Regulators - DC DC Switching Regulators LM2577N-12
Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A (Switch) 16-DIP (0.300", 7.62mm)

Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Fixed 12V 1 Output 3A (Switch) 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 071094-LM2577N-12 739-LM2577N-12 LM2577N-12
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2577N-12 6A 62kHz DIP Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost, Flyback, Forward Converter
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage PhaseOut; Obsolete(EOL) Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data