SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5 Formed Leads
IC REG BUCK 3.3V 3A TO220-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5 Formed Leads
IC REG BUCK 3.3V 3A TO220-5
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576T-3.3/LB03 | LM2576T-3.3/LB03-ND | LM2576T-3.3/LB03 | LM2576T-3.3/LB03 | LM2576T-3.3/LB03 |
| Product Name | LM2576 SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | |
| Output Voltage | 3.3 to 37 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts |