SIMPLE SWITCHER 3-Amp Flyback Regulator 7-DDPAK/TO-263 -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG MULT CONFIG ADJ 3A DDPAK
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2586S-ADJ | LM2586S-ADJ-ND | LM2586S-ADJ | LM2586S-ADJ |
| Product Name | LM2586 SIMPLE SWITCHER 3-Amp Flyback Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA |
| Special Features | Enable,Frequency Synchronization | |||
| Output Voltage | 1.23 to 60 volts | 1.23 to 60 volts | 1.23 volts | 1.23 to 60 volts |
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts |