Texas Instruments High-Performance Analog 6A 62kHz Voltage Regulator IC LM2577MX-15

Description
6A SWITCHING REGULATOR, 62kHz SWITCHING FREQ-MAX, PDSO24, 0.300 INCH, SO-24 Product overview: LM2577MX-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 62kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 62kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2577MX-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A SWITCHING REGULATOR, 62kHz SWITCHING FREQ-MAX, PDSO24, 0.300 INCH, SO-24 Product overview: LM2577MX-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 62kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 62kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2577MX-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A 62kHz Voltage Regulator IC
739-LM2577MX-15
6A 62kHz Voltage Regulator IC 739-LM2577MX-15
6A SWITCHING REGULATOR, 62kHz SWITCHING FREQ-MAX, PDSO24, 0.300 INCH, SO-24 Product overview: LM2577MX-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 62kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 62kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2577MX-15 can be used for catalog matching and distributor lookup.

6A SWITCHING REGULATOR, 62kHz SWITCHING FREQ-MAX, PDSO24, 0.300 INCH, SO-24 Product overview: LM2577MX-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 62kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 62kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2577MX-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2577MX-15 - 1053061-LM2577MX-15 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2577MX-15
1053061-LM2577MX-15
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2577MX-15 1053061-LM2577MX-15
Manufacturer: Texas Instruments Win Source Part Number: 1053061-LM2577MX-15 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost, Flyback, Forward Converter Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 15V Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053061-LM2577MX-15
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 15V
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2577MX-15 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2577MX-15
PMIC - Voltage Regulators - DC DC Switching Regulators LM2577MX-15
IC REG MULTI CONFG 15V 3A 24SOIC

IC REG MULTI CONFG 15V 3A 24SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2577MX-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2577MX-15
Voltage Regulators - DC DC Switching Regulators LM2577MX-15
Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Fixed 15V 1 Output 3A (Switch) 24-SOIC (0.295", 7.50mm Width)

Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Fixed 15V 1 Output 3A (Switch) 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2577MX-15 1053061-LM2577MX-15 LM2577MX-15 LM2577MX-15
Product Name 6A 62kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2577MX-15 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; 24-SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Output Voltage 15 volts 15 volts 15 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data