Texas Instruments LM2585 SIMPLE SWITCHER 3-Amp Flyback Regulator LM2585SX-3.3/NOPB

Description
SIMPLE SWITCHER 3-Amp Flyback Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER 3-Amp Flyback Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2585 SIMPLE SWITCHER 3-Amp Flyback Regulator - LM2585SX-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM2585 SIMPLE SWITCHER 3-Amp Flyback Regulator
LM2585SX-3.3/NOPB
LM2585 SIMPLE SWITCHER 3-Amp Flyback Regulator LM2585SX-3.3/NOPB
SIMPLE SWITCHER 3-Amp Flyback Regulator 5-DDPAK/TO-263 -40 to 125

SIMPLE SWITCHER 3-Amp Flyback Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 3A Voltage Regulator IC
739-LM2585SX-3.3/NOPB
3.3V 3A Voltage Regulator IC 739-LM2585SX-3.3/NOPB
IC REG MULT CONFIG 3.3V 3A DDPAK Product overview: LM2585SX-3.3/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585SX-3.3/NOP B can be used for catalog matching and distributor lookup.

IC REG MULT CONFIG 3.3V 3A DDPAK Product overview: LM2585SX-3.3/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585SX-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2585SX-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 7A, 125kHz Switching Freq-Max, BIPolar, PSSO5

Switching Regulator, Current-mode, 7A, 125kHz Switching Freq-Max, BIPolar, PSSO5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2585SX-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2585SX-3.3/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2585SX-3.3/NOPB-ND
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2585SX-3.3/NOPB - 778756-LM2585SX-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2585SX-3.3/NOPB
778756-LM2585SX-3.3/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2585SX-3.3/NOPB 778756-LM2585SX-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778756-LM2585SX-3.3/ NOPB Series: SIMPLE SWITCHER Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Output Type: Fixed Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LM2585 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: DDPAK/TO-263-5 Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT1105CN#PBF; LT1105CN8#PBF; LT1105IN8#PBF; LT1105CN; Introduction Date: March 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778756-LM2585SX-3.3/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Output Type: Fixed
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: LM2585
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: DDPAK/TO-263-5
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT1105CN#PBF; LT1105CN8#PBF; LT1105IN8#PBF; LT1105CN;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG MULTI CONFG 3.3V TO263-5 - 815-LM2585SX-3.3/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG MULTI CONFG 3.3V TO263-5
815-LM2585SX-3.3/NOPB
IC REG MULTI CONFG 3.3V TO263-5 815-LM2585SX-3.3/NOPB
IC REG MULTI CONFG 3.3V TO263-5

IC REG MULTI CONFG 3.3V TO263-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2585SX-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2585SX-3.3/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2585SX-3.3/NOPB
IC REG MULTI CONFG 3.3V TO263-5

IC REG MULTI CONFG 3.3V TO263-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2585SX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2585SX-3.3/NOPB
Voltage Regulators - DC DC Switching Regulators LM2585SX-3.3/NOPB
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2585SX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2585SX-3.3/NOPB
Voltage Regulators - DC DC Switching Regulators LM2585SX-3.3/NOPB
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2585SX-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2585SX-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2585SX-3.3/NOPB
IC REG MULT CONFIG 3.3V 3A DDPAK

IC REG MULT CONFIG 3.3V 3A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2585SX-3.3/NOPB 739-LM2585SX-3.3/NOPB LM2585SX-3.3/NOPB LM2585SX-3.3/NOPB-ND 778756-LM2585SX-3.3/NOPB 815-LM2585SX-3.3/NOPB LM2585SX-3.3/NOPB LM2585SX-3.3/NOPB LM2585SX-3.3/NOPB LM2585SX-3.3/NOPB
Product Name LM2585 SIMPLE SWITCHER 3-Amp Flyback Regulator 3.3V 3A Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2585SX-3.3/NOPB IC REG MULTI CONFG 3.3V TO263-5 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost; Boost, Flyback, Forward Converter
Package Type Other; DDPAK/TO-263,TO-220 Other; Bulk Other; SMSIP5H TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Output Voltage 1.23 to 60 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 to ? volts 3.3 volts
VIN 4 to 40 volts 40 volts 4 to 40 volts 4 volts 4 to 40 volts 4 to 40 volts
fsw 115 kHz 100 kHz 100 kHz 100 kHz 100 kHz 100 kHz 100 kHz 100 kHz
Unlock Full Specs
to access all available technical data