SIMPLE SWITCHER® Step-Up Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG MULT CONFG ADJ 3A TO263
IC REG MULT CONFIG ADJ 3A DDPAK
Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2577SX-ADJ | LM2577SX-ADJTR-ND | LM2577SX-ADJ | LM2577SX-ADJ | LM2577SX-ADJ |
| Product Name | LM2577 SIMPLE SWITCHER® Step-Up Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 1.23 to 15 volts | 1.23 to 60 volts | 1.23 volts | 1.23 to 60 volts | |
| VIN | 3.5 to 40 volts | 3.5 to 40 volts | 3.5 to 40 volts | ||
| fsw | 52 kHz | 52 kHz | 52 kHz | 52 kHz | 52 kHz |