IC REG BUCK 3.3V 1A TO220-7
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-7 Formed Leads
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2590HVT-3.3 | LM2590HVT-3.3 | LM2590HVT-3.3 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps | 1 amps |
| fsw | 150 kHz | 150 kHz | 150 kHz |
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |
| Package Type | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads |