Texas Instruments LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator LM2575N-ADJ/NOPB

Description
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 16-PDIP -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 16-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator - LM2575N-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator
LM2575N-ADJ/NOPB
LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator LM2575N-ADJ/NOPB
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 16-PDIP -40 to 125

SIMPLE SWITCHER 1A Step-Down Voltage Regulator 16-PDIP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575N-ADJ/NOPB - 778732-LM2575N-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575N-ADJ/NOPB
778732-LM2575N-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575N-ADJ/NOPB 778732-LM2575N-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778732-LM2575N-ADJ/N OPB Series: SIMPLE SWITCHER Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LM2575 Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Output Voltage MAX: 37V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2575BT; LM2575D2T-ADJ; LM2575WU; LM2575WT; Introduction Date: June 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778732-LM2575N-ADJ/NOPB
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Output Voltage MAX: 37V
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2575BT; LM2575D2T-ADJ; LM2575WU; LM2575WT;
Introduction Date: June 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575N-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575N-ADJ/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2575N-ADJ/NOPB-ND
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300"", 7.62mm)"

"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575N-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575N-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575N-ADJ/NOPB
IC REG BUCK ADJ 1A 16DIP

IC REG BUCK ADJ 1A 16DIP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2575N-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575N-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM2575N-ADJ/NOPB
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300", 7.62mm)

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300", 7.62mm)

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2575N-ADJ/NOPB
Switching Voltage Regulators LM2575N-ADJ/NOPB
Switching Voltage Regulators 1A SD VTG Reg

Switching Voltage Regulators 1A SD VTG Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2575N-ADJ/NOPB 778732-LM2575N-ADJ/NOPB LM2575N-ADJ/NOPB-ND LM2575N-ADJ/NOPB LM2575N-ADJ/NOPB LM2575N-ADJ/NOPB
Product Name LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575N-ADJ/NOPB Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck; Buck Buck
Package Type Other; PDIP,DDPAK/TO-263,SOIC,TO-220 DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Output Voltage 3.3 to 37 volts 1.23 volts 1.23 to 37 volts 1.23 volts 1.23 to 37 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 4 to 40 volts 4 volts 4 to 40 volts 4 to 40 volts
Unlock Full Specs
to access all available technical data