SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220
Manufacturer: Texas Instruments
Win Source Part Number: 778733-LM2575T-12/LB
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-5 Formed Leads
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2575D2T-5G; LM2575D2T-5; LM2575T-15; LM2575-3.3BU TR;
Introduction Date: June 01, 1996
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK 12V 1A TO220-5
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575T-12/LB03 | 778733-LM2575T-12/LB03 | LM2575T-12/LB03-ND | LM2575T-12/LB03 | LM2575T-12/LB03 |
| Product Name | LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-12/LB03 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads |
| Output Voltage | 3.3 to 37 volts | 12 volts | 12 volts | 12 volts | 12 to ? volts |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 4 to 40 volts | 4 volts | 4 to 40 volts | 4 to 40 volts |