3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LM2575HVSX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVSX-3.3 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer: Texas Instruments
Win Source Part Number: 1197367-LM2575HVSX-3
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: LM2575
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 60V
IC REG BUCK 3.3V 1A TO263-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 3.3V 1A DDPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2575HVSX-3.3 | LM2575HVSX-3.3-ND | 1197367-LM2575HVSX-3.3 | LM2575HVSX-3.3 | LM2575HVSX-3.3 | LM2575HVSX-3.3 |
| Product Name | 3.2A 63kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Electronic Surplus - LM2575HVSX-3.3 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 60 volts | 4 to 60 volts | 4 to 60 volts |