SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 1320550-LM2575HVT-15
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 45
Mounting: Through Hole
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 15V
Synchronous Rectifier: No
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-220-5
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 2156-LM2575HVT-15,TE
Base Product Number: LM2575
Product Status: Not For New Designs
RoHS Status: RoHS non-compliant
Switching Voltage Regulators SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
IC REG BUCK 15V 1A TO220-5
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575HVT-15 | LM2575HVT-15-ND | 1320550-LM2575HVT-15 | LM2575HVT-15 | LM2575HVT-15 | LM2575HVT-15 |
| Product Name | LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,PDIP,SOIC,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | |
| Output Voltage | 3.3 to 37 volts | 15 volts | 15 to ? volts | 15 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4 to 60 volts | 4 to 60 volts | 4 to 60 volts |