Texas Instruments High-Performance Analog 3.3V Voltage Regulator IC LM2587SX-3.3

Description
IC REG MULTI CONFG 3.3V TO263-5 Product overview: LM2587SX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2587SX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG MULTI CONFG 3.3V TO263-5 Product overview: LM2587SX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2587SX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Voltage Regulator IC
739-LM2587SX-3.3
3.3V Voltage Regulator IC 739-LM2587SX-3.3
IC REG MULTI CONFG 3.3V TO263-5 Product overview: LM2587SX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2587SX-3.3 can be used for catalog matching and distributor lookup.

IC REG MULTI CONFG 3.3V TO263-5 Product overview: LM2587SX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2587SX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2587SX-3.3 - 071096-LM2587SX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2587SX-3.3
071096-LM2587SX-3.3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2587SX-3.3 071096-LM2587SX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 071096-LM2587SX-3.3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DDPAK/TO-263-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071096-LM2587SX-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2587SX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2587SX-3.3
PMIC - Voltage Regulators - DC DC Switching Regulators LM2587SX-3.3
IC REG MULTI CONFG 3.3V TO263-5

IC REG MULTI CONFG 3.3V TO263-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2587SX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2587SX-3.3
Voltage Regulators - DC DC Switching Regulators LM2587SX-3.3
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2587SX-3.3 071096-LM2587SX-3.3 LM2587SX-3.3 LM2587SX-3.3
Product Name 3.3V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2587SX-3.3 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-263-5 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 5 amps 5 amps 5 amps 5 amps
IQ 0.0110 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 2224812 - RS Components, Ltd.
Specs
Package Type DIP; Other; DIP
View Details
2 suppliers
Switching Regulators - 1908244P - RS Components, Ltd.
Specs
IOUT 0.1250 amps
Efficiency 82 %
View Details