Texas Instruments 7.5A 63kHz Voltage Regulator IC LM2576SX-ADJ

Description
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM2576SX-ADJ - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5

Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5

Supplier's Site Datasheet
Singapore, Singapore
7.5A 63kHz Voltage Regulator IC
739-LM2576SX-ADJ
7.5A 63kHz Voltage Regulator IC 739-LM2576SX-ADJ
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2576SX-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576SX-ADJ can be used for catalog matching and distributor lookup.

7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2576SX-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576SX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576SX-ADJ - 089754-LM2576SX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576SX-ADJ
089754-LM2576SX-ADJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576SX-ADJ 089754-LM2576SX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 089754-LM2576SX-ADJ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Family Name: LM2576-ADJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DDPAK/TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 37V Minimum Input Voltage: 4V Alternative Parts (Cross-Reference): LM2576WU TR; LM2576BU; LM2576WU; Introduction Date: March 01, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 089754-LM2576SX-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2576-ADJ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2576WU TR; LM2576BU; LM2576WU;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC DC Switching Controllers - LM2576SX-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM2576SX-ADJ
DC DC Switching Controllers LM2576SX-ADJ
Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
DC DC Switching Controllers - LM2576SX-ADJ - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
LM2576SX-ADJ
DC DC Switching Controllers LM2576SX-ADJ
SWITCHING REGULATOR, VOLTAGE-MOD

SWITCHING REGULATOR, VOLTAGE-MOD

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number LM2576SX-ADJ 739-LM2576SX-ADJ 089754-LM2576SX-ADJ LM2576SX-ADJ LM2576SX-ADJ
Product Name 7.5A 63kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576SX-ADJ DC DC Switching Controllers DC DC Switching Controllers
Package Type Other; SMSIP5H Other; TO-263-5 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Life Cycle Stage Obsolete Maturity; Active Active
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Output Voltage 37 volts 1.23 volts 1.23 to 37 volts
IOUT 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data