Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-220-7 Formed Leads
3A SWITCHING REGULATOR, 173kHz SWITCHING FREQ-MAX, PZFM7, TO-220, 7 PIN Product overview: LM2590HVT-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 173kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 173kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2590HVT-ADJ can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 1A TO220-7
IC REG BUCK ADJ 1A TO220-7
IC REG BUCK ADJ 1A TO220-7
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-220-7 Formed Leads
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2590HVT-ADJ-ND | 739-LM2590HVT-ADJ | LM2590HVT-ADJ | LM2590HVT-ADJ | 815-LM2590HVT-ADJ | LM2590HVT-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3A 173kHz TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1A TO220-7 | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-7 Formed Leads | Other; TO-220-7 | TO-220 | TO-220; Other; TO-220-7 (Formed Leads) | TO-220; Other; TO-220-7 Formed Leads | |
| Output Voltage | 1.2 to 57 volts | 57 volts | 1.2 volts | 57 volts | 1.2 to 57 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |