Manufacturer: Texas Instruments
Win Source Part Number: 089794-LM2576SX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2576-5.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2575S-5.0.TR; LT1110CS8-5; LT1110CS8-5#TR;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2576SX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576SX-5.0 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 089794-LM2576SX-5.0 | 739-LM2576SX-5.0 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576SX-5.0 | 7.5A 63kHz Voltage Regulator IC |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | DPAK; TO-263; Other; DDPAK/TO-263-5 | Other; TO-263-5 |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |