Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM2575SX-12

Description
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2575SX-12TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575SX-12TR-ND
Voltage Regulators - DC DC Switching Regulators LM2575SX-12TR-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Electronic Surplus - LM2575SX-12 - 1197380-LM2575SX-12 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2575SX-12
1197380-LM2575SX-12
Electronic Surplus - LM2575SX-12 1197380-LM2575SX-12
Manufacturer: Texas Instruments Win Source Part Number: 1197380-LM2575SX-12 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 1A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LM2575 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 12V Switching Frequency: 52kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1197380-LM2575SX-12
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: LM2575
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 12V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V

Buy Now
Singapore, Singapore
3.2A 63kHz Voltage Regulator IC
739-LM2575SX-12
3.2A 63kHz Voltage Regulator IC 739-LM2575SX-12
3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LM2575SX-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575SX-12 can be used for catalog matching and distributor lookup.

3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, PLASTIC, TO-263, 5 PIN Product overview: LM2575SX-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575SX-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575SX-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575SX-12
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575SX-12
IC REG BUCK 12V 1A DDPAK

IC REG BUCK 12V 1A DDPAK

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575SX-12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575SX-12
PMIC - Voltage Regulators - DC DC Switching Regulators LM2575SX-12
IC REG BUCK 12V 1A TO263-5

IC REG BUCK 12V 1A TO263-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575SX-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575SX-12
Voltage Regulators - DC DC Switching Regulators LM2575SX-12
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2575SX-12TR-ND 1197380-LM2575SX-12 739-LM2575SX-12 LM2575SX-12 LM2575SX-12 LM2575SX-12
Product Name Voltage Regulators - DC DC Switching Regulators Electronic Surplus - LM2575SX-12 3.2A 63kHz Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; TO-263-5 TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data