The LM2575-N is a monolithic integrated circuit designed as a step-down (buck) switching regulator, capable of delivering up to 1A of output current. It features a wide input voltage range from 40V to 60V for the high-voltage version, with an adjustable output voltage range from 1.23V to 37V, maintaining a regulation tolerance of ±4%. The device operates at a fixed frequency of 52 kHz, which simplifies the design process by requiring only four external components. This regulator includes built-in thermal shutdown and current limit protection, ensuring reliable operation under fault conditions. It is optimized for high efficiency, making it a suitable replacement for traditional linear regulators, thereby reducing the need for large heat sinks. The LM2575-N is available in various package types, including TO-220 and surface-mount options, facilitating integration into different designs. Its low standby current of 50 OºA (typical) and TTL shutdown capability further enhance its usability in power-sensitive applications.
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 16-PDIP -40 to 125
1A Adj DC/DC Controller, 40V In, 37V Out, PDIP Product overview: LM2575N-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 40V, 37V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575N-ADJ can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300"", 7.62mm)"
IC REG BUCK ADJUSTABLE 1A 16DIP
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300", 7.62mm)
IC REG BUCK ADJ 1A 16DIP
IC REG BUCK ADJUSTABLE 1A 16DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575N-ADJ | 739-LM2575N-ADJ | LM2575N-ADJ-ND | LM2575N-ADJ | LM2575N-ADJ | LM2575N-ADJ | LM2575N-ADJ |
| Product Name | LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator | 1A 40V 37V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | Other; PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | ||
| Output Voltage | 3.3 to 37 volts | 37 volts | 1.23 to 37 volts | 1.23 to 37 volts | 1.23 volts | 1.23 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts | 40 volts |