The LM2575T-15/NOPB is a 1A step-down switching regulator with a fixed 15V output, packaged in a 5-lead TO-220 case. It operates with an input voltage range up to 40V, features a 52kHz fixed-frequency oscillator, and includes thermal shutdown and current limiting for protection. The device supports TTL shutdown, offers ±4% output voltage tolerance over line and load conditions, and requires only four external components. It is rated for operation from -40°C to 125°C.
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 018758-LM2575T-15/NO
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 15V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
Switching Regulator/Controller
Switching Regulator/Controller
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
Switching Voltage Regulators 1A STEP-DOWN VLTG REG
IC REG BUCK 15V 1A TO220-5
IC REG BUCK 15V 1A TO220-5
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575T-15/NOPB | 018758-LM2575T-15/NOPB | LM2575T-15/NOPB-ND | LM2575T-15/NOPB | LM2575T-15/NOPB | LM2575T-15/NOPB | LM2575T-15/NOPB | LM2575T-15/NOPB |
| Product Name | LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-15/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Output Voltage | 3.3 to 37 volts | 15 volts | 15 volts | 15 to ? volts | 15 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4 to 40 volts | 40 volts | 4 to 40 volts | 4 to 40 volts |