The LM2575T-ADJ is a monolithic integrated circuit designed as a step-down (buck) switching regulator, capable of delivering an output current of up to 1A. It features an adjustable output voltage range from 1.23V to 37V, with a regulation tolerance of ±4% under specified line and load conditions. The device operates with a wide input voltage range of 40V to 60V for the high-voltage version, making it suitable for various applications. This regulator includes internal frequency compensation and a fixed-frequency oscillator operating at 52 kHz, which simplifies the design process by requiring only four external components. It also incorporates thermal shutdown and current limit protection to safeguard against fault conditions. The LM2575T-ADJ is available in a TO-220 package and is optimized for use with standard inductors, enhancing its efficiency and ease of integration into power supply designs. Engineers looking for a reliable and efficient solution for step-down voltage regulation may consider the LM2575T-ADJ for their projects.
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5
Manufacturer: Texas Instruments
Win Source Part Number: 089247-LM2575T-ADJ
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-5
Manufacturer Device Package: TO-220-5
Standard Package: 45
Catalog: Buck (Step-Down) IC
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Voltage - Output (Max): 37V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.23V
Synchronous Rectifier: No
Alternative Parts (Cross-Reference): LM25010Q1MH/NOPB; NCV2575D2T-ADJ; LM2575T-ADJ; LM2575D2T-ADJR4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC REG BUCK ADJ 1A TO220-5
IC REG 1A
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5
Switching Regulator IC Output
Switching Voltage Regulators SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575T-ADJ | LM2575T-ADJ-ND | LM2575T-ADJ | 089247-LM2575T-ADJ | LM2575T-ADJ | LM2575T-ADJ | LM2575T-ADJ | LM2575T-ADJ | LM2575T-ADJ |
| Product Name | LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits(ICs) | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | |||||||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | |||
| Output Voltage | 3.3 to 37 volts | 1.23 to 37 volts | 1.23 volts | 1.23 to 37 volts | |||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||||
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts |