The LM2576T-12/LF03 is a 3-A step-down switching voltage regulator in a TO-220 package with a 10.16 mm × 8.51 mm body size, offering a fixed 12-V output. It operates from an input voltage up to 40 V, features a 52-kHz fixed-frequency internal oscillator, includes thermal and current protection, and supports TTL shutdown with a 50-μA standby current. The device requires only four external components and is designed for high-efficiency applications with standard inductors. Temperature range is -40°C to 125°C.
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-220-5 Formed Leads
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max
Manufacturer: Texas Instruments
Win Source Part Number: 1053048-LM2576T-12/L
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-220-5 Formed Leads
IC REG BUCK 12V 3A TO220-5
Switching Voltage Regulators SIMPLE SWITCHER® 40V, 3A Low Component Count Step-Down Regulator 5-TO-220
IC REG BUCK 12V 3A TO220-5
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576T-12/LF03 | 296-46515-5-ND | LM2576T-12/LF03 | 1053048-LM2576T-12/LF03 | LM2576T-12/LF03 | LM2576T-12/LF03 | LM2576T-12/LF03 | LM2576T-12/LF03 |
| Product Name | LM2576 SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576T-12/LF03 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220 | ||
| Output Voltage | 3.3 to 37 volts | 12 volts | 12 volts | 12 to ? volts | 12 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 4 to 40 volts | 4 to 40 volts | 40 volts | 4 to 40 volts |